Keystone Electronics Corp. #6 Stud Solder Lug 7329

Description
Part Number: 7329 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass
Request a Quote
Description
Part Number: 7329 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7329 is a solder terminal lug with a #6 stud size, made of .018 (.46) inch brass with tin plating, featuring a hole diameter of .140 (3.6) mm and a length of .312 (7.9) mm. It matches the design and material specifications of the series shown for solder terminal lugs, including a .156 (4.0) mm radius and .093 (2.36) mm diameter contact area.

Datasheet Summary
Powered by GS/AI

7329 is a solder terminal lug with a #6 stud size, made of .018 (.46) inch brass with tin plating, featuring a hole diameter of .140 (3.6) mm and a length of .312 (7.9) mm. It matches the design and material specifications of the series shown for solder terminal lugs, including a .156 (4.0) mm radius and .093 (2.36) mm diameter contact area.

Suppliers

Company
Product
Description
Supplier Links
#6 Stud Solder Lug - 7329 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#6 Stud Solder Lug
7329
#6 Stud Solder Lug 7329
Part Number: 7329 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass

Part Number: 7329

  • Finish/Plating: Matte Tin
  • Hole Size: #6, M3.5
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-7329-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-7329-ND
Terminals - Solder Lug Connectors 36-7329-ND
CONN TERM LUG RING #6 FLAT

CONN TERM LUG RING #6 FLAT

Buy Now Datasheet
Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone - 98H1340 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone
98H1340
Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone 98H1340
TERMINAL, MECHANICAL LUG, #6, SOLDER; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.076mm RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #6, SOLDER; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.076mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
7329
Terminals 7329
Terminals SOLDER MATTE TIN PLATE #6

Terminals SOLDER MATTE TIN PLATE #6

Buy Now Datasheet
Lug; Solder Terminal; 9/32 in.; 0.14 in.; 17/32 in.; 0.016 in. - 70182879 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; Solder Terminal; 9/32 in.; 0.14 in.; 17/32 in.; 0.016 in.
70182879
Lug; Solder Terminal; 9/32 in.; 0.14 in.; 17/32 in.; 0.016 in. 70182879
Solder Terminal Lugs, 9⁄32 " Outer Diameter, 17⁄32 " Length, 0.160 " Width The thickness of the lug is 0.016 " The materials of the lug is 0.015 " brass, tin plate.

Solder Terminal Lugs, 9⁄32 " Outer Diameter, 17⁄32 " Length, 0.160 " Width

  • The thickness of the lug is 0.016 "
    The materials of the lug is 0.015 " brass, tin plate.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 7329 36-7329-ND 98H1340 7329 70182879
Product Name #6 Stud Solder Lug Terminals - Solder Lug Connectors Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone Terminals Lug; Solder Terminal; 9/32 in.; 0.14 in.; 17/32 in.; 0.016 in.
Terminal Type Wire Lug Standard Ground Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1582-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
.205
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers