Keystone Electronics Corp. #8 Stud Solder Lug 7327

Description
Part Number: 7327 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass
Request a Quote
Description
Part Number: 7327 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a solder lug connector identified by part number 36-7327-ND, designed for use with #8 stud sizes. It is constructed from .018 inch (0.46 mm) brass with a tin plate finish, providing good conductivity and corrosion resistance. The connector features a diameter of .171 inches (4.4 mm) and is suitable for applications requiring reliable electrical connections. This terminal lug is compatible with various wire gauges and is intended for soldering, making it a versatile choice for engineers looking to establish secure connections in their projects.

Datasheet Summary
Powered by GS/AI

The product is a solder lug connector identified by part number 36-7327-ND, designed for use with #8 stud sizes. It is constructed from .018 inch (0.46 mm) brass with a tin plate finish, providing good conductivity and corrosion resistance. The connector features a diameter of .171 inches (4.4 mm) and is suitable for applications requiring reliable electrical connections. This terminal lug is compatible with various wire gauges and is intended for soldering, making it a versatile choice for engineers looking to establish secure connections in their projects.

Suppliers

Company
Product
Description
Supplier Links
#8 Stud Solder Lug - 7327 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#8 Stud Solder Lug
7327
#8 Stud Solder Lug 7327
Part Number: 7327 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass

Part Number: 7327

  • Finish/Plating: Matte Tin
  • Hole Size: #8, M4
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-7327-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-7327-ND
Terminals - Solder Lug Connectors 36-7327-ND
CONN TERM LUG RING #8 FLAT

CONN TERM LUG RING #8 FLAT

Buy Now Datasheet
Lug; Solder Terminal; 0.171 in.; 39037 in.; 0.02 in. - 70182883 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; Solder Terminal; 0.171 in.; 39037 in.; 0.02 in.
70182883
Lug; Solder Terminal; 0.171 in.; 39037 in.; 0.02 in. 70182883
Lockwasher and Solder Terminal Lug, 11⁄16 " Length, 17⁄64 " Width Solder lug terminal 0.020 " brass, tin plate material.

Lockwasher and Solder Terminal Lug, 11⁄16 " Length, 17⁄64 " Width

  • Solder lug terminal
    0.020 " brass, tin plate material.
Supplier's Site
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone - 18C1820 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone
18C1820
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone 18C1820
TERMINAL, MECHANICAL LUG, #8, SOLDER; Stud Size - Imperial:#8; Stud Size - Metric:M4; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.078mm RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #8, SOLDER; Stud Size - Imperial:#8; Stud Size - Metric:M4; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.078mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
7327
Terminals 7327
Terminals #8 BRASS MATTE TINNED LUG

Terminals #8 BRASS MATTE TINNED LUG

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 7327 36-7327-ND 70182883 18C1820 7327
Product Name #8 Stud Solder Lug Terminals - Solder Lug Connectors Lug; Solder Terminal; 0.171 in.; 39037 in.; 0.02 in. Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone Terminals
Terminal Type Wire Lug Long Stem, Straight Wire Lug Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Split Fork Terminal - 11113 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1228-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
METRIC SCREW TERMINAL (BLUE) - 7695-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers