Keystone Electronics Corp. Low Profile PC Mount-w/Screw Unassembled 8198

Description
Part Number: 8198 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Low Profile Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 8198 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote Datasheet
Description
Part Number: 8198 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Low Profile Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 8198 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Mount-w/Screw Unassembled - 8198 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Mount-w/Screw Unassembled
8198
Low Profile PC Mount-w/Screw Unassembled 8198
Part Number: 8198 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Low Profile Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 8198 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw

Part Number: 8198

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Terminal Body Style: Low Profile
  • Thread: 6-32

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
8198 Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive
Nickel 6-32 SEMS Screw

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8198
Terminals 8198
Terminals PC SCRW TYPE TERM

Terminals PC SCRW TYPE TERM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 8198 8198
Product Name Low Profile PC Mount-w/Screw Unassembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Specs
Terminal Type Push On Terminal
Material Brass
Features RoHS
View Details
2 suppliers
PTFE Insulated Split Fork Terminal - 11114 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1573-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details