Keystone Electronics Corp. Terminals - Turret Connectors 1633-3

Description
TERM TURRET PIN L=1.93MM TIN
Request a Quote Datasheet
Description
TERM TURRET PIN L=1.93MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1633-3-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1633-3-ND
Terminals - Turret Connectors 36-1633-3-ND
TERM TURRET PIN L=1.93MM TIN

TERM TURRET PIN L=1.93MM TIN

Buy Now Datasheet
Terminal, Turret, 0.81Mm, Through Hole; Insulation Keystone - 39C5700 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 0.81Mm, Through Hole; Insulation Keystone
39C5700
Terminal, Turret, 0.81Mm, Through Hole; Insulation Keystone 39C5700
TERMINAL, TURRET, 0.81MM, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:0.81mm; Terminal Plating:Tin; Overall Length:8.33mm; Length - Below Flange:2.8mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 0.81MM, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:0.81mm; Terminal Plating:Tin; Overall Length:8.33mm; Length - Below Flange:2.8mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-1633-3-ND 39C5700
Product Name Terminals - Turret Connectors Terminal, Turret, 0.81Mm, Through Hole; Insulation Keystone
Terminal Type Double End, Pin Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details