Keystone Electronics Corp. Male .110" Quick Fit Terminal 4903

Description
Part Number: 4903 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Horizontal Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet
Description
Part Number: 4903 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Horizontal Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male .110
New Hyde Park, NY, USA
Male .110" Quick Fit Terminal
4903
Male .110" Quick Fit Terminal 4903
Part Number: 4903 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Horizontal Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 4903

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.046
  • Orientation: Horizontal
  • Tab Size: .110 [2.8] x .020 [.51]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4903-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4903-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4903-ND
CONN QC TAB 0.110 SOLDER

CONN QC TAB 0.110 SOLDER

Buy Now Datasheet
Terminal, Male Disconnect, 0.11In, Though Hole; Tab Size Metric Keystone - 62W5128 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.11In, Though Hole; Tab Size Metric Keystone
62W5128
Terminal, Male Disconnect, 0.11In, Though Hole; Tab Size Metric Keystone 62W5128
TERMINAL, MALE DISCONNECT, 0.11IN, THOUGH HOLE; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.11IN, THOUGH HOLE; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 4903 36-4903-ND 62W5128
Product Name Male .110" Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.11In, Though Hole; Tab Size Metric Keystone
Terminal Type Push On Terminal Standard Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products