Keystone Electronics Corp. Male .187" Quick Fit Terminal 1285

Description
Part Number: 1285 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet
Description
Part Number: 1285 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male .187
New Hyde Park, NY, USA
Male .187" Quick Fit Terminal
1285
Male .187" Quick Fit Terminal 1285
Part Number: 1285 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1285

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.046
  • Orientation: Vertical
  • Tab Size: .187 [4.8] x .020 [.51]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1285-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1285-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1285-ND
CONN QC TAB 0.187 SOLDER

CONN QC TAB 0.187 SOLDER

Buy Now Datasheet
Terminal, Male Disconnect, 0.187In, Though Hole; Tab Size Metric Keystone - 96M7797 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.187In, Though Hole; Tab Size Metric Keystone
96M7797
Terminal, Male Disconnect, 0.187In, Though Hole; Tab Size Metric Keystone 96M7797
TERMINAL, MALE DISCONNECT, 0.187IN, THOUGH HOLE; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.187IN, THOUGH HOLE; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Brass; Straight; 0.187 in.; 0.046 in.; Tin; UL Recognized - 70181588 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; Straight; 0.187 in.; 0.046 in.; Tin; UL Recognized
70181588
Terminal; Brass; Straight; 0.187 in.; 0.046 in.; Tin; UL Recognized 70181588
Male PC Quick Fit Terminals, Tin Plated Brass Tin plated brass Male PC quick terminal

Male PC Quick Fit Terminals, Tin Plated Brass

  • Tin plated brass
    Male PC quick terminal
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1285 36-1285-ND 96M7797 70181588
Product Name Male .187" Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.187In, Though Hole; Tab Size Metric Keystone Terminal; Brass; Straight; 0.187 in.; 0.046 in.; Tin; UL Recognized
Terminal Type Push On Terminal Standard Splice/PCB Terminal Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Male .250 / .110 Quick Fit Terminal - 1282 - Keystone Electronics Corp.
Specs
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1507-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminal, Pin, Through Hole, White; Product Range Keystone - 95M0701 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
Low Profile -Vertical Entry Mini Auto Clip, THM - 3564 - Keystone Electronics Corp.
Specs
Material Brass
View Details