Keystone Electronics Corp. Low Profile PC Mount w/ Green Screw-Unassembled 8195-6

Description
Part Number: 8195-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Description
Part Number: 8195-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8195-6 is a low profile vertical PC screw terminal with an unassembled 6-32 x .250 [6.3] L. brass nickel-plated binding head screw and a green screw color suffix. It is rated for 15 amps and features a brass terminal with matte tin plating. The part mounts vertically and requires separate screw installation.

Datasheet Summary
Powered by GS/AI

The 8195-6 is a low profile vertical PC screw terminal with an unassembled 6-32 x .250 [6.3] L. brass nickel-plated binding head screw and a green screw color suffix. It is rated for 15 amps and features a brass terminal with matte tin plating. The part mounts vertically and requires separate screw installation.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Mount w/ Green Screw-Unassembled - 8195-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Mount w/ Green Screw-Unassembled
8195-6
Low Profile PC Mount w/ Green Screw-Unassembled 8195-6
Part Number: 8195-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32

Part Number: 8195-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8195-6
Terminals 8195-6
Terminals SCREW TERMINAL GREEN

Terminals SCREW TERMINAL GREEN

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 8195-6 8195-6
Product Name Low Profile PC Mount w/ Green Screw-Unassembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (BLUE) - 7696-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Female PCB Terminal Accepts all .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
.250
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
PTFE Insulated Bottom Mount Solder Terminal-11312 - 11312 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
3 suppliers