Keystone Electronics Corp. PTFE Insulated Bottom Mount Solder Terminal-11312 11312

Description
Part Number: 11312 Mounting Hole: - Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11312 Mounting Hole: - Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 11312 is a PTFE insulated bottom mount solder terminal with a brass tin-plated terminal and white PTFE bushing. It features a .172 inch (4.4 mm) overall length, .148 inch (3.8 mm) diameter body, .155 inch (3.9 mm) pin diameter, .210 inch (5.3 mm) overall height, and a .080 inch (2.0 mm) mounting hole diameter. The terminal is designed for high-density packaging and provides enhanced pull-out strength and torque resistance. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 11312 is a PTFE insulated bottom mount solder terminal with a brass tin-plated terminal and white PTFE bushing. It features a .172 inch (4.4 mm) overall length, .148 inch (3.8 mm) diameter body, .155 inch (3.9 mm) pin diameter, .210 inch (5.3 mm) overall height, and a .080 inch (2.0 mm) mounting hole diameter. The terminal is designed for high-density packaging and provides enhanced pull-out strength and torque resistance. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Bottom Mount Solder Terminal-11312 - 11312 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Bottom Mount Solder Terminal-11312
11312
PTFE Insulated Bottom Mount Solder Terminal-11312 11312
Part Number: 11312 Mounting Hole: - Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11312

  • Mounting Hole: -
  • Pin Size: 0.080
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet
Terminals - Turret Connectors - 36-11312-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-11312-ND
Terminals - Turret Connectors 36-11312-ND
TERM TURRET SINGLE L=10.29MM TIN

TERM TURRET SINGLE L=10.29MM TIN

Buy Now Datasheet
Terminal, Turret, 4.78Mm, Though Hole, White; Insulation Keystone - 95M4674 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 4.78Mm, Though Hole, White; Insulation Keystone
95M4674
Terminal, Turret, 4.78Mm, Though Hole, White; Insulation Keystone 95M4674
TERMINAL, TURRET, 4.78MM, THOUGH HOLE, WHITE; Insulation:Insulated ; Mounting Hole Dia:4mm; Terminal Plating:Tin; Overall Length:10.2mm; Length - Below Flange:3.9mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 4.78MM, THOUGH HOLE, WHITE; Insulation:Insulated; Mounting Hole Dia:4mm; Terminal Plating:Tin; Overall Length:10.2mm; Length - Below Flange:3.9mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 11312 36-11312-ND 95M4674
Product Name PTFE Insulated Bottom Mount Solder Terminal-11312 Terminals - Turret Connectors Terminal, Turret, 4.78Mm, Though Hole, White; Insulation Keystone
Material Brass, Tin Plated Terminals; White PTFE Bushing Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1519-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-11362-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
METRIC SCREW TERMINAL (BLACK) - 7695-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers