Keystone Electronics Corp. METRIC SCREW TERMINAL (BLUE) 7696-5

Description
Part Number: 7696-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Description
Part Number: 7696-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7696-5 is a vertical metric screw terminal designed for printed circuit board mounting, accepting #14-22 AWG solid or stranded wire, with a brass screw plated in nickel and an M3 thread. It features a stable snap-in design with four legs for secure mounting and a binding screw positioned above board level to prevent wicking during wave soldering. The screw is installed and captivated, and the terminal is color-coded blue as indicated by the suffix. It is rated for 15 amps and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The 7696-5 is a vertical metric screw terminal designed for printed circuit board mounting, accepting #14-22 AWG solid or stranded wire, with a brass screw plated in nickel and an M3 thread. It features a stable snap-in design with four legs for secure mounting and a binding screw positioned above board level to prevent wicking during wave soldering. The screw is installed and captivated, and the terminal is color-coded blue as indicated by the suffix. It is rated for 15 amps and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (BLUE) - 7696-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (BLUE)
7696-5
METRIC SCREW TERMINAL (BLUE) 7696-5
Part Number: 7696-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7696-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7696-5
Terminals 7696-5
Terminals METRIC SCREW TERM (BLUE)

Terminals METRIC SCREW TERM (BLUE)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7696-5 7696-5
Product Name METRIC SCREW TERMINAL (BLUE) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Specs
Material Brass
View Details
3 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Terminals - Turret Connectors - 36-11322-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
Features Insulated
View Details
#10 Stud Solder Lug - 7310 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers