Keystone Electronics Corp. .250" Female Quick Fit Terminal 4470

Description
Part Number: 4470 Finish/Plating: Bright Tin Insulated: No Material: Brass Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 16-20 AWG Vinyl Boot available: Clear - P/N: Red - P/N: Blue - P/N:
Request a Quote
Description
Part Number: 4470 Finish/Plating: Bright Tin Insulated: No Material: Brass Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 16-20 AWG Vinyl Boot available: Clear - P/N: Red - P/N: Blue - P/N:
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4470 is a female quick-fit terminal for .250 inch (6.4 mm) male tabs, made of tinned brass with a vinyl boot for insulation and protection. It is designed for wire ranges 16-20 AWG, with a tab width of .250 inch (6.4 mm) and thickness of .032 inch (0.81 mm). The boot length is .750 inch (19.1 mm) and has a wall thickness of .016 inch (.41 mm). The terminal is non-insulated and crimped, and the 4470 variant is available in blue. The vinyl boot is sold separately.

Datasheet Summary
Powered by GS/AI

The 4470 is a female quick-fit terminal for .250 inch (6.4 mm) male tabs, made of tinned brass with a vinyl boot for insulation and protection. It is designed for wire ranges 16-20 AWG, with a tab width of .250 inch (6.4 mm) and thickness of .032 inch (0.81 mm). The boot length is .750 inch (19.1 mm) and has a wall thickness of .016 inch (.41 mm). The terminal is non-insulated and crimped, and the 4470 variant is available in blue. The vinyl boot is sold separately.

Suppliers

Company
Product
Description
Supplier Links
.250
New Hyde Park, NY, USA
.250" Female Quick Fit Terminal
4470
.250" Female Quick Fit Terminal 4470
Part Number: 4470 Finish/Plating: Bright Tin Insulated: No Material: Brass Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 16-20 AWG Vinyl Boot available: Clear - P/N: Red - P/N: Blue - P/N:

Part Number: 4470

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Brass
  • Mounting: Crimp
  • Tab Size: .250 [6.4] x .032 [.81]
  • Type: Quick Fit
  • Wire Range (AWG): 16-20 AWG
  • Vinyl Boot available:

Clear - P/N:

Red - P/N:

Blue - P/N:

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4470-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4470-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4470-ND
CONN QC RCPT 16-20AWG 0.250

CONN QC RCPT 16-20AWG 0.250

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 4470 36-4470-ND
Product Name .250" Female Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1526-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1527-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1527-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers