Keystone Electronics Corp. PC Mount - Supplied w/Screw-Unassembled 8190

Description
Part Number: 8190 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 8190 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote
Description
Part Number: 8190 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 8190 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PC mount screw terminal for horizontal mounting, supplied with an unassembled 6-32 combination drive binding screw, designed for solid or stranded wire from #14 to #22 AWG, with a current rating of 15 amps. The terminal is made of brass with matte tin plating and mounts via four legs into pre-drilled or punched holes. It features an anti-rotational design for stability and positions the screw above board level to prevent wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

PC mount screw terminal for horizontal mounting, supplied with an unassembled 6-32 combination drive binding screw, designed for solid or stranded wire from #14 to #22 AWG, with a current rating of 15 amps. The terminal is made of brass with matte tin plating and mounts via four legs into pre-drilled or punched holes. It features an anti-rotational design for stability and positions the screw above board level to prevent wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
PC Mount - Supplied w/Screw-Unassembled - 8190 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Mount - Supplied w/Screw-Unassembled
8190
PC Mount - Supplied w/Screw-Unassembled 8190
Part Number: 8190 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 8190 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw

Part Number: 8190

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
8190 Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive
Nickel 6-32 SEMS Screw

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8190
Product Name PC Mount - Supplied w/Screw-Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
Features RoHS
View Details
4 suppliers
Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Terminals - Turret Connectors - 36-1557-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Male .205
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers