PTFE insulated turret-to-pin solder terminal with a mounting hole diameter of 0.066 inches (1.7 mm) and a pin diameter of 0.030 inches (0.81 mm). The terminal is constructed with brass housing and tin plating, featuring a white PTFE bushing for electrical insulation, mechanical strength, and chemical resistance. The design supports secure crimp and solder connections in high-density packaging applications.
Part Number: 11218
TERM TURRET PIN L=3.56MM TIN
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 11218 | 36-11218-ND |
| Product Name | PTFE Insulated Turret to Pin Solder Terminal | Terminals - Turret Connectors |
| Material | Brass, Tin Plated Terminals; White PTFE Bushing | Brass |