Keystone Electronics Corp. PC QUICK FIT TERMINAL .110 X .020 HORIZONTAL 3545

Description
PC QUICK FIT TERMINAL .110 X .020 HORIZONTAL
Request a Quote Datasheet
Description
PC QUICK FIT TERMINAL .110 X .020 HORIZONTAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC QUICK FIT TERMINAL .110 X .020 HORIZONTAL - 3545 - Heilind Electronics, Inc.
Wilmington, MA, United States
PC QUICK FIT TERMINAL .110 X .020 HORIZONTAL
3545
PC QUICK FIT TERMINAL .110 X .020 HORIZONTAL 3545
PC QUICK FIT TERMINAL .110 X .020 HORIZONTAL

PC QUICK FIT TERMINAL .110 X .020 HORIZONTAL

Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3545-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-3545-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-3545-ND
CONN QC RCPT 0.110 SOLDER

CONN QC RCPT 0.110 SOLDER

Buy Now Datasheet
Terminal, Female Disconnect, 0.11In, Though Hole; Tab Size Metric Keystone - 62W5660 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.11In, Though Hole; Tab Size Metric Keystone
62W5660
Terminal, Female Disconnect, 0.11In, Though Hole; Tab Size Metric Keystone 62W5660
TERMINAL, FEMALE DISCONNECT, 0.11IN, THOUGH HOLE; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.93mm; Terminal Plating:Tin; Product Range:-; Board Thickness:0.012" RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.11IN, THOUGH HOLE; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.93mm; Terminal Plating:Tin; Product Range:-; Board Thickness:0.012" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3545 36-3545-ND 62W5660
Product Name PC QUICK FIT TERMINAL .110 X .020 HORIZONTAL Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.11In, Though Hole; Tab Size Metric Keystone
Terminal Type Horizontal Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details