Keystone Electronics Corp. Male .187" Quick Fit Terminal 1212

Description
Part Number: 1212 Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 1212 Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1212 is a brass, tin-plated male Quick-Fit terminal designed for printed circuit board mounting, featuring a .052 (1.3 mm) diameter mounting hole and a .187 (4.8 mm) by .032 (0.81 mm) tab. It complies with UL310 and NEMA2-1982-(1988) standards and is recognized by Underwriters Laboratories under File Number E201546.

Datasheet Summary
Powered by GS/AI

The 1212 is a brass, tin-plated male Quick-Fit terminal designed for printed circuit board mounting, featuring a .052 (1.3 mm) diameter mounting hole and a .187 (4.8 mm) by .032 (0.81 mm) tab. It complies with UL310 and NEMA2-1982-(1988) standards and is recognized by Underwriters Laboratories under File Number E201546.

Suppliers

Company
Product
Description
Supplier Links
Male .187
New Hyde Park, NY, USA
Male .187" Quick Fit Terminal
1212
Male .187" Quick Fit Terminal 1212
Part Number: 1212 Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1212

  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.052
  • Orientation: Vertical
  • Tab Size: .187 [4.8] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1212-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1212-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1212-ND
CONN QC TAB 0.187 SOLDER

CONN QC TAB 0.187 SOLDER

Buy Now Datasheet
PC QUICK-FIT TERMINAL - 1212 - Heilind Electronics, Inc.
Wilmington, MA, United States
PC QUICK-FIT TERMINAL
1212
PC QUICK-FIT TERMINAL 1212
PC QUICK-FIT TERMINAL

PC QUICK-FIT TERMINAL

Buy Now
Terminal; Brass; Straight; 0.187 in.; 0.052 in.; Tin - 70181589 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; Straight; 0.187 in.; 0.052 in.; Tin
70181589
Terminal; Brass; Straight; 0.187 in.; 0.052 in.; Tin 70181589
PCB Quick Fit Male Terminal, 0.187 in. Tab Size Brass material 0.052 in. mounting hole Dia.

PCB Quick Fit Male Terminal, 0.187 in. Tab Size

  • Brass material
    0.052 in. mounting hole Dia.
Supplier's Site
Terminal, Male Disconnect, 0.187, Quick Connect; Tab Size Metric Keystone - 62W4854 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.187, Quick Connect; Tab Size Metric Keystone
62W4854
Terminal, Male Disconnect, 0.187, Quick Connect; Tab Size Metric Keystone 62W4854
TERMINAL, MALE DISCONNECT, 0.187", QUICK CONNECT; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:BrassRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.187", QUICK CONNECT; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1212 36-1212-ND 1212 70181589 62W4854
Product Name Male .187" Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors PC QUICK-FIT TERMINAL Terminal; Brass; Straight; 0.187 in.; 0.052 in.; Tin Terminal, Male Disconnect, 0.187, Quick Connect; Tab Size Metric Keystone
Terminal Type Push On Terminal Standard Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1527-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1514-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details