Keystone Electronics Corp. #4 Stud Lockwasher Solder Lug 7314

Description
Part Number: 7314 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass
Request a Quote
Description
Part Number: 7314 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lockwasher terminal lugs for #4 stud size, made of .018-inch (0.46 mm) brass with tin plating, feature a solder terminal with a hole diameter of .120 inch (3.1 mm). The overall height is .312 inch (7.9 mm), and the terminal has a radius of .171 inch (4.4 mm). The design is RoHS compliant and manufactured under ISO 9001 certification.

Datasheet Summary
Powered by GS/AI

Lockwasher terminal lugs for #4 stud size, made of .018-inch (0.46 mm) brass with tin plating, feature a solder terminal with a hole diameter of .120 inch (3.1 mm). The overall height is .312 inch (7.9 mm), and the terminal has a radius of .171 inch (4.4 mm). The design is RoHS compliant and manufactured under ISO 9001 certification.

Suppliers

Company
Product
Description
Supplier Links
#4 Stud Lockwasher Solder Lug - 7314 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#4 Stud Lockwasher Solder Lug
7314
#4 Stud Lockwasher Solder Lug 7314
Part Number: 7314 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass

Part Number: 7314

  • Finish/Plating: Matte Tin
  • Hole Size: #4, M3
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-7314-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-7314-ND
Terminals - Solder Lug Connectors 36-7314-ND
CONN TERM LUG LOCKWASHR #4 ANGLE

CONN TERM LUG LOCKWASHR #4 ANGLE

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7314
Terminals 7314
Terminals LUG LOCKING MATTE TINNED#4

Terminals LUG LOCKING MATTE TINNED#4

Buy Now Datasheet
Terminal; Lockwasher; 0.120 in.; 3/32 in.; 0.75 in.; 0.018 in.; 5/16 in. - 70182648 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Lockwasher; 0.120 in.; 3/32 in.; 0.75 in.; 0.018 in.; 5/16 in.
70182648
Terminal; Lockwasher; 0.120 in.; 3/32 in.; 0.75 in.; 0.018 in.; 5/16 in. 70182648
0.75 in. Length, 5⁄16 in. Width, 3⁄32 in. Hole Dia., Lock washer Terminal Lugs Lock washer terminal lug 0.018 " brass, tin plate material.

0.75 in. Length, 5⁄16 in. Width, 3⁄32 in. Hole Dia., Lock washer Terminal Lugs

  • Lock washer terminal lug
    0.018 " brass, tin plate material.
Supplier's Site
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone - 01N4686 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone
01N4686
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone 01N4686
TERMINAL, MECHANICAL LUG, #4, SOLDER; Stud Size - Imperial:#4; Stud Size - Metric:M2.5; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #4, SOLDER; Stud Size - Imperial:#4; Stud Size - Metric:M2.5; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 7314 36-7314-ND 7314 70182648 01N4686
Product Name #4 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminals Terminal; Lockwasher; 0.120 in.; 3/32 in.; 0.75 in.; 0.018 in.; 5/16 in. Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone
Terminal Type Wire Lug Long Stem, Straight Wire Lug Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1502-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1515-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Surface Mountable Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1557-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details