Keystone Electronics Corp. Slim-Line PC Screw Terminal, 45°- Black screw Unassembled 8185-3

Description
Part Number: 8185-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 8185-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8185-3 is a 45-degree angled Slim-Line PC screw terminal designed for printed circuit board mounting, available unassembled with a black 6-32 brass screw. It accepts 14-22 AWG solid or stranded wire and features a stable no-rock design with a current rating of 15 amps. The terminal is made of brass with matte tin plating, and the screw has a nickel-plated body with a painted black head for color-coded identification. It shares the same mounting hole pattern as Quick Fit terminals, enabling interchangeability.

Datasheet Summary
Powered by GS/AI

The 8185-3 is a 45-degree angled Slim-Line PC screw terminal designed for printed circuit board mounting, available unassembled with a black 6-32 brass screw. It accepts 14-22 AWG solid or stranded wire and features a stable no-rock design with a current rating of 15 amps. The terminal is made of brass with matte tin plating, and the screw has a nickel-plated body with a painted black head for color-coded identification. It shares the same mounting hole pattern as Quick Fit terminals, enabling interchangeability.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 45°- Black screw Unassembled - 8185-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 45°- Black screw Unassembled
8185-3
Slim-Line PC Screw Terminal, 45°- Black screw Unassembled 8185-3
Part Number: 8185-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 8185-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8185-3
Product Name Slim-Line PC Screw Terminal, 45°- Black screw Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

Solderless Ring Tongue Terminal-Crimp - 1276 - Keystone Electronics Corp.
Specs
Terminal Type Ring Terminal
Material Copper; Brass
North American 22 to 16 AWG
View Details
2 suppliers
#4 Stud Solder Lug - 7328 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Terminals - Turret Connectors - 36-1563-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers