Keystone Electronics Corp. Snap In PC Mount - Supplied w/Screw-Assembled 7692

Description
Part Number: 7692 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7692 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote
Description
Part Number: 7692 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7692 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7692 is a horizontal snap-in PC mount screw terminal with a 6-32 binding screw installed and captivated. It accepts #14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal body is made of brass with matte tin plating, and the screw is brass with nickel plating. It mounts via four legs into pre-drilled or punched holes and features an anti-rotational design for stable installation. The screw head is positioned above board level to avoid wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

The 7692 is a horizontal snap-in PC mount screw terminal with a 6-32 binding screw installed and captivated. It accepts #14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal body is made of brass with matte tin plating, and the screw is brass with nickel plating. It mounts via four legs into pre-drilled or punched holes and features an anti-rotational design for stable installation. The screw head is positioned above board level to avoid wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
Snap In PC Mount - Supplied w/Screw-Assembled - 7692 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap In PC Mount - Supplied w/Screw-Assembled
7692
Snap In PC Mount - Supplied w/Screw-Assembled 7692
Part Number: 7692 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7692 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw

Part Number: 7692

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
7692 Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive
Nickel 6-32 SEMS Screw

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7692
Product Name Snap In PC Mount - Supplied w/Screw-Assembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1519-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Male .205
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Male .250
Specs
Material Brass
View Details
3 suppliers