Keystone Electronics Corp. Male .110" Quick Fit Terminal 1211

Description
Part Number: 1211 Current Rating: 10 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .110 [2.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 1211 Current Rating: 10 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .110 [2.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1211 Quick-Fit male terminal is a brass, tin-plated PCB terminal with a .032 (.81) tab thickness and a .046 (1.2) diameter mounting hole. It complies with UL310 and NEMA2-1982-(1988) standards and is recognized by Underwriters Laboratories under File Number E201546. The terminal features a .110 (2.8) tab and is designed for through-hole mounting.

Datasheet Summary
Powered by GS/AI

The 1211 Quick-Fit male terminal is a brass, tin-plated PCB terminal with a .032 (.81) tab thickness and a .046 (1.2) diameter mounting hole. It complies with UL310 and NEMA2-1982-(1988) standards and is recognized by Underwriters Laboratories under File Number E201546. The terminal features a .110 (2.8) tab and is designed for through-hole mounting.

Suppliers

Company
Product
Description
Supplier Links
Male .110
New Hyde Park, NY, USA
Male .110" Quick Fit Terminal
1211
Male .110" Quick Fit Terminal 1211
Part Number: 1211 Current Rating: 10 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .110 [2.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1211

  • Current Rating: 10 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.046
  • Orientation: Vertical
  • Tab Size: .110 [2.8] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1211-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1211-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1211-ND
CONN QC TAB 0.110 SOLDER

CONN QC TAB 0.110 SOLDER

Buy Now Datasheet
.110 PC TERM BRASS/TIN .032 THICK .052 MNT HOLE - 1211 - Heilind Electronics, Inc.
Wilmington, MA, United States
.110 PC TERM BRASS/TIN .032 THICK .052 MNT HOLE
1211
.110 PC TERM BRASS/TIN .032 THICK .052 MNT HOLE 1211
.110 PC TERM BRASS/TIN .032 THICK .052 MNT HOLE

.110 PC TERM BRASS/TIN .032 THICK .052 MNT HOLE

Buy Now
Terminal; Brass; Straight; 0.11 in.; 0.052 in.; Tin - 70181587 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; Straight; 0.11 in.; 0.052 in.; Tin
70181587
Terminal; Brass; Straight; 0.11 in.; 0.052 in.; Tin 70181587
PCB Quick Fit Male Terminal, 0.110 in. Tab Size Brass material 0.052 in. mounting hole Dia.

PCB Quick Fit Male Terminal, 0.110 in. Tab Size

  • Brass material
    0.052 in. mounting hole Dia.
Supplier's Site
Terminal, Male Disconnect, 0.11, Quick Connect; Tab Size Metric Keystone - 62W4853 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.11, Quick Connect; Tab Size Metric Keystone
62W4853
Terminal, Male Disconnect, 0.11, Quick Connect; Tab Size Metric Keystone 62W4853
TERMINAL, MALE DISCONNECT, 0.11", QUICK CONNECT; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.11", QUICK CONNECT; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1211 36-1211-ND 1211 70181587 62W4853
Product Name Male .110" Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors .110 PC TERM BRASS/TIN .032 THICK .052 MNT HOLE Terminal; Brass; Straight; 0.11 in.; 0.052 in.; Tin Terminal, Male Disconnect, 0.11, Quick Connect; Tab Size Metric Keystone
Terminal Type Push On Terminal Standard Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Terminals - Turret Connectors - 36-1592-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details