Keystone Electronics Corp. 45 Deg Screw Terminal w/Sems Screw-Assembled 7702-SEMS

Description
Part Number: 7702-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7702-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7702-SEMS is a 45-degree screw terminal with a captivated, free-spinning lock washer and a 6-32 thread screw pre-installed and secured. It is rated for 15 amps and features a brass contact with matte tin plating. The terminal measures 0.450 in (11.43 mm) in length, with a screw length of 0.250 in (6.4 mm) and a terminal height of 0.555 in (14.1 mm). It supports through-hole mounting with four mounting holes spaced 0.197 in (5.0 mm) apart.

Datasheet Summary
Powered by GS/AI

The 7702-SEMS is a 45-degree screw terminal with a captivated, free-spinning lock washer and a 6-32 thread screw pre-installed and secured. It is rated for 15 amps and features a brass contact with matte tin plating. The terminal measures 0.450 in (11.43 mm) in length, with a screw length of 0.250 in (6.4 mm) and a terminal height of 0.555 in (14.1 mm). It supports through-hole mounting with four mounting holes spaced 0.197 in (5.0 mm) apart.

Suppliers

Company
Product
Description
Supplier Links
45 Deg Screw Terminal w/Sems Screw-Assembled - 7702-SEMS - Keystone Electronics Corp.
New Hyde Park, NY, USA
45 Deg Screw Terminal w/Sems Screw-Assembled
7702-SEMS
45 Deg Screw Terminal w/Sems Screw-Assembled 7702-SEMS
Part Number: 7702-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7702-SEMS

  • Color: Sems
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7702-SEMS
Terminals 7702-SEMS
Terminals SCREW TERM W/SEMS SCREW INSTALLED

Terminals SCREW TERM W/SEMS SCREW INSTALLED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7702-SEMS 7702-SEMS
Product Name 45 Deg Screw Terminal w/Sems Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1583-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Turret Connectors - 36-11500-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
METRIC SCREW TERMINAL (BLUE) - 7698-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers