Keystone Electronics Corp. Slim-Line PC Screw Terminal, 60°- Unassembled Yellow screw 8184-7

Description
Part Number: 8184-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 8184-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLIM-LINE PC screw terminals are low-cost, multi-purpose terminals for printed circuit boards, accepting #14-22 AWG solid or stranded wire and crimp terminals. The 60° angle variant with an unassembled 6-32 brass screw has a current rating of 15 amps, a brass terminal with matte tin plating, and a nickel-plated brass binding screw. Color-coded screw heads, including yellow, are available as an option by adding the suffix to the base part number. The mounting hole pattern matches standard quick fit terminals, enabling interchangeability. Physical dimensions include a mounting height of 0.315 inches [8.0 mm], terminal spacing of 0.200 inches [5.1 mm], and a mounting hole diameter of 0.052 inches [1.3 mm].

Datasheet Summary
Powered by GS/AI

SLIM-LINE PC screw terminals are low-cost, multi-purpose terminals for printed circuit boards, accepting #14-22 AWG solid or stranded wire and crimp terminals. The 60° angle variant with an unassembled 6-32 brass screw has a current rating of 15 amps, a brass terminal with matte tin plating, and a nickel-plated brass binding screw. Color-coded screw heads, including yellow, are available as an option by adding the suffix to the base part number. The mounting hole pattern matches standard quick fit terminals, enabling interchangeability. Physical dimensions include a mounting height of 0.315 inches [8.0 mm], terminal spacing of 0.200 inches [5.1 mm], and a mounting hole diameter of 0.052 inches [1.3 mm].

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 60°- Unassembled Yellow screw - 8184-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 60°- Unassembled Yellow screw
8184-7
Slim-Line PC Screw Terminal, 60°- Unassembled Yellow screw 8184-7
Part Number: 8184-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 8184-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 60 Degree
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8184-7
Product Name Slim-Line PC Screw Terminal, 60°- Unassembled Yellow screw
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1235-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
2 suppliers
Terminals - Turret Connectors - 36-1514-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1257-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers