Keystone Electronics Corp. Forked Turret Terminal 1533-2

Description
Part Number: 1533-2 Finish/Plating: Bright Tin Length: .082 [2.1] Material: Brass Mounting Hole: 0.064 Terminal Style: Split Turret
Request a Quote Datasheet
Description
Part Number: 1533-2 Finish/Plating: Bright Tin Length: .082 [2.1] Material: Brass Mounting Hole: 0.064 Terminal Style: Split Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forked Turret Terminal - 1533-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Forked Turret Terminal
1533-2
Forked Turret Terminal 1533-2
Part Number: 1533-2 Finish/Plating: Bright Tin Length: .082 [2.1] Material: Brass Mounting Hole: 0.064 Terminal Style: Split Turret

Part Number: 1533-2

  • Finish/Plating: Bright Tin
  • Length: .082 [2.1]
  • Material: Brass
  • Mounting Hole: 0.064
  • Terminal Style: Split Turret
Buy Now Datasheet
Terminals - Turret Connectors - 36-1533-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1533-2-ND
Terminals - Turret Connectors 36-1533-2-ND
TERM TURRET HOLLOW L=3.96MM TIN

TERM TURRET HOLLOW L=3.96MM TIN

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1533-2 36-1533-2-ND
Product Name Forked Turret Terminal Terminals - Turret Connectors
Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1533-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone - 94F692 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details