Keystone Electronics Corp. METRIC SCREW TERMINAL (BLUE) 7695-5

Description
Part Number: 7695-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Description
Part Number: 7695-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7695-5 is a horizontal metric screw terminal for PCB mounting, designed for secure, high-density applications with a captivated M3 brass screw and blue color code. It accepts 14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal features a no-rock design with four snap-in legs for stability, and the screw is positioned above board level to prevent wicking during wave soldering. The terminal body is made of brass with matte tin plating.

Datasheet Summary
Powered by GS/AI

The 7695-5 is a horizontal metric screw terminal for PCB mounting, designed for secure, high-density applications with a captivated M3 brass screw and blue color code. It accepts 14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal features a no-rock design with four snap-in legs for stability, and the screw is positioned above board level to prevent wicking during wave soldering. The terminal body is made of brass with matte tin plating.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (BLUE) - 7695-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (BLUE)
7695-5
METRIC SCREW TERMINAL (BLUE) 7695-5
Part Number: 7695-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7695-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7695-5
Terminals 7695-5
Terminals METRIC SCREW TERM (BLUE)

Terminals METRIC SCREW TERM (BLUE)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7695-5 7695-5
Product Name METRIC SCREW TERMINAL (BLUE) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1562-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
3 suppliers
#8 Stud Lockwasher Solder Lug - 7319 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1227-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details