Keystone Electronics Corp. M4 Snap In PC Mount 30Amp-w Screw Assembled 7800

Description
Part Number: 7800 Color: Nickel Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: 30 Amp Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow
Request a Quote
Description
Part Number: 7800 Color: Nickel Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: 30 Amp Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7800 is a vertical snap-in PC mount screw terminal rated for 30 amps, designed for use with M4 threads and accepting solid or stranded wire. It features a brass terminal with matte tin plating and a brass screw with nickel plating, installed and captivated. The terminal has six snap-in legs for stability and a serrated top surface to secure the connection. Dimensions include a screw length of 10.00 mm and a mounting hole diameter of 1.93 mm. Color-coded screw options are available but not specified for this variant.

Datasheet Summary
Powered by GS/AI

The 7800 is a vertical snap-in PC mount screw terminal rated for 30 amps, designed for use with M4 threads and accepting solid or stranded wire. It features a brass terminal with matte tin plating and a brass screw with nickel plating, installed and captivated. The terminal has six snap-in legs for stability and a serrated top surface to secure the connection. Dimensions include a screw length of 10.00 mm and a mounting hole diameter of 1.93 mm. Color-coded screw options are available but not specified for this variant.

Suppliers

Company
Product
Description
Supplier Links
M4 Snap In PC Mount 30Amp-w Screw Assembled - 7800 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Snap In PC Mount 30Amp-w Screw Assembled
7800
M4 Snap In PC Mount 30Amp-w Screw Assembled 7800
Part Number: 7800 Color: Nickel Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: 30 Amp Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow

Part Number: 7800

  • Color: Nickel
  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Terminal Body Style: 30 Amp
  • Thread: M4

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR
Nickel
Red
Black
White
Blue
Green
Yellow

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7800
Terminals 7800
Terminals M5 Screw term- H.D.

Terminals M5 Screw term- H.D.

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7800 7800
Product Name M4 Snap In PC Mount 30Amp-w Screw Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

#6 Stud Solder Lug - 7329 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers