Keystone Electronics Corp. Horizontal Screw Terminal w/Screw-Assembled, Blue 7692-5

Description
Part Number: 7692-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7692-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Horizontal screw terminals with a captivated 6-32 binding screw, rated for 15 amps, accept #14-22 AWG solid or stranded wire and mount via four snap-in legs. The terminal body is brass with matte tin plating, and the screw is nickel plated. This variant features a blue screw color code. The design prevents rotation and positions the screw above board level to avoid wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

Horizontal screw terminals with a captivated 6-32 binding screw, rated for 15 amps, accept #14-22 AWG solid or stranded wire and mount via four snap-in legs. The terminal body is brass with matte tin plating, and the screw is nickel plated. This variant features a blue screw color code. The design prevents rotation and positions the screw above board level to avoid wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Screw Terminal w/Screw-Assembled, Blue - 7692-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Screw Terminal w/Screw-Assembled, Blue
7692-5
Horizontal Screw Terminal w/Screw-Assembled, Blue 7692-5
Part Number: 7692-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7692-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7692-5
Terminals 7692-5
Terminals SCREW TERMINAL BLUE

Terminals SCREW TERMINAL BLUE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7692-5 7692-5
Product Name Horizontal Screw Terminal w/Screw-Assembled, Blue Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1559-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-11364-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
Features Insulated
View Details