Keystone Electronics Corp. Horizontal Screw Terminal w/Blue Screw-Assembled 7699-5

Description
Part Number: 7699-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32
Request a Quote
Description
Part Number: 7699-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7699-5 is a vertical screw terminal with a blue screw, installed and captivated, rated for 15 amps. It uses a 6-32 x 0.250 inch brass binding screw with nickel plating and a brass terminal with matte tin plating. The terminal is designed for through-hole mounting with two mounting holes spaced 0.312 inches apart. Color-coded screws are available, with blue indicated by the -5 suffix in the part number.

Datasheet Summary
Powered by GS/AI

The 7699-5 is a vertical screw terminal with a blue screw, installed and captivated, rated for 15 amps. It uses a 6-32 x 0.250 inch brass binding screw with nickel plating and a brass terminal with matte tin plating. The terminal is designed for through-hole mounting with two mounting holes spaced 0.312 inches apart. Color-coded screws are available, with blue indicated by the -5 suffix in the part number.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Screw Terminal w/Blue Screw-Assembled - 7699-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Screw Terminal w/Blue Screw-Assembled
7699-5
Horizontal Screw Terminal w/Blue Screw-Assembled 7699-5
Part Number: 7699-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32

Part Number: 7699-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Terminal Body Style: Extended
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7699-5
Terminals 7699-5
Terminals SCREW TERMINAL BLUE

Terminals SCREW TERMINAL BLUE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7699-5 7699-5
Product Name Horizontal Screw Terminal w/Blue Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1545-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
PTFE Insulated Turret to Pin Solder Terminal - 11216 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
PC Terminal Lug 1
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminal, Wide Roll Eyelet, 0.045In, Thd; Tab Size Metric Keystone - 94F9847 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details