Keystone Electronics Corp. Slim-Line PC Screw Terminal, 60°-Green Screw Captivated 7758-6

Description
Part Number: 7758-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote Datasheet
Description
Part Number: 7758-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 60°-Green Screw Captivated - 7758-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 60°-Green Screw Captivated
7758-6
Slim-Line PC Screw Terminal, 60°-Green Screw Captivated 7758-6
Part Number: 7758-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7758-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 60 Degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7758-6
Product Name Slim-Line PC Screw Terminal, 60°-Green Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
Terminal, Wide Roll Eyelet, 0.045In, Though Hole; Tab Size Metric Keystone - 62W4998 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone - 62W5037 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details