Keystone Electronics Corp. M4 Snap In PC Mount 30Amp-w Screw Unassembled 7799-4

Description
Part Number: 7799-4 Color: White Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow
Request a Quote
Description
Part Number: 7799-4 Color: White Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 30 amp vertical snap-in PC mount screw terminal accepts M4 threads and is designed for high-density packaging with six snap-in legs for stability. The terminal is made of brass with a matte tin plate finish, and the screw is brass with nickel plating. Color coding is available for screw heads, with white indicated by the -4 suffix. This variant is supplied with the screw unassembled. All dimensions are in millimeters and the part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 30 amp vertical snap-in PC mount screw terminal accepts M4 threads and is designed for high-density packaging with six snap-in legs for stability. The terminal is made of brass with a matte tin plate finish, and the screw is brass with nickel plating. Color coding is available for screw heads, with white indicated by the -4 suffix. This variant is supplied with the screw unassembled. All dimensions are in millimeters and the part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
M4 Snap In PC Mount 30Amp-w Screw Unassembled - 7799-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Snap In PC Mount 30Amp-w Screw Unassembled
7799-4
M4 Snap In PC Mount 30Amp-w Screw Unassembled 7799-4
Part Number: 7799-4 Color: White Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow

Part Number: 7799-4

  • Color: White
  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: M4

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR
Nickel
Red
Black
White
Blue
Green
Yellow

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7799-4
Product Name M4 Snap In PC Mount 30Amp-w Screw Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

3mm Stud Solder Lug - 4004 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Female PCB Terminal Accepts .205
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Terminal Type Angled - 30°
Material Brass
View Details