Keystone Electronics Corp. PC Terminal Lug .750" Long 4002

Description
Part Number: 4002 Finish/Plating: Matte Tin Length: .750 [19.1] Material: Brass
Request a Quote
Description
Part Number: 4002 Finish/Plating: Matte Tin Length: .750 [19.1] Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PC terminal lug for a .750 inch (19.1 mm) length, made of .016 inch (.41 mm) brass with tin plating, featuring a .312 inch (7.9 mm) hole diameter and a .562 inch (14.3 mm) overall diameter.

Datasheet Summary
Powered by GS/AI

PC terminal lug for a .750 inch (19.1 mm) length, made of .016 inch (.41 mm) brass with tin plating, featuring a .312 inch (7.9 mm) hole diameter and a .562 inch (14.3 mm) overall diameter.

Suppliers

Company
Product
Description
Supplier Links
PC Terminal Lug .750
New Hyde Park, NY, USA
PC Terminal Lug .750" Long
4002
PC Terminal Lug .750" Long 4002
Part Number: 4002 Finish/Plating: Matte Tin Length: .750 [19.1] Material: Brass

Part Number: 4002

  • Finish/Plating: Matte Tin
  • Length: .750 [19.1]
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-4002-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-4002-ND
Terminals - Solder Lug Connectors 36-4002-ND
CONN TERM LUG RING TH

CONN TERM LUG RING TH

Buy Now Datasheet
Terminal, Mechanical Lug, 0.13In, Solder; Stud Size Imperial Keystone - 62W5667 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, 0.13In, Solder; Stud Size Imperial Keystone
62W5667
Terminal, Mechanical Lug, 0.13In, Solder; Stud Size Imperial Keystone 62W5667
TERMINAL, MECHANICAL LUG, 0.13IN, SOLDER; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Stud Size - Metric:3.45mm RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, 0.13IN, SOLDER; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Stud Size - Metric:3.45mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
4002
Terminals 4002
Terminals TP TERM BRS TIN PLT MATTE TINNED

Terminals TP TERM BRS TIN PLT MATTE TINNED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 4002 36-4002-ND 62W5667 4002
Product Name PC Terminal Lug .750" Long Terminals - Solder Lug Connectors Terminal, Mechanical Lug, 0.13In, Solder; Stud Size Imperial Keystone Terminals
Terminal Type Wire Lug PCB, Long Tail Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 5082 - VAST STOCK CO., LIMITED
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3547-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1540-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details