Keystone Electronics Corp. Terminals - Turret Connectors 11306

Description
TERM TURRET SINGLE L=7.37MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=7.37MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-11306-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-11306-ND
Terminals - Turret Connectors 36-11306-ND
TERM TURRET SINGLE L=7.37MM TIN

TERM TURRET SINGLE L=7.37MM TIN

Buy Now Datasheet
Terminal, Turret, 3.76Mm, Though Hole, White; Insulation Keystone - 95M4669 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 3.76Mm, Though Hole, White; Insulation Keystone
95M4669
Terminal, Turret, 3.76Mm, Though Hole, White; Insulation Keystone 95M4669
TERMINAL, TURRET, 3.76MM, THOUGH HOLE, WHITE; Insulation:Insulated ; Mounting Hole Dia:3.5mm; Terminal Plating:Tin; Overall Length:11.6mm; Length - Below Flange:4.2mm; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 3.76MM, THOUGH HOLE, WHITE; Insulation:Insulated; Mounting Hole Dia:3.5mm; Terminal Plating:Tin; Overall Length:11.6mm; Length - Below Flange:4.2mm; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-11306-ND 95M4669
Product Name Terminals - Turret Connectors Terminal, Turret, 3.76Mm, Though Hole, White; Insulation Keystone
Terminal Type Single End Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details