Keystone Electronics Corp. #4 Stud Lockwasher Solder Lug 7317

Description
Part Number: 7317 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass
Request a Quote
Description
Part Number: 7317 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7317 is a lockwasher terminal lug for a #4 stud, made of .018-inch (.46 mm) brass with tin plating. It has a hole diameter of .120 inch (3.1 mm) and a height of .180 inch (4.6 mm). The part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

7317 is a lockwasher terminal lug for a #4 stud, made of .018-inch (.46 mm) brass with tin plating. It has a hole diameter of .120 inch (3.1 mm) and a height of .180 inch (4.6 mm). The part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
#4 Stud Lockwasher Solder Lug - 7317 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#4 Stud Lockwasher Solder Lug
7317
#4 Stud Lockwasher Solder Lug 7317
Part Number: 7317 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass

Part Number: 7317

  • Finish/Plating: Matte Tin
  • Hole Size: #4, M3
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-7317-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-7317-ND
Terminals - Solder Lug Connectors 36-7317-ND
CONN TERM LUG LOCKWASHR #4 ANGLE

CONN TERM LUG LOCKWASHR #4 ANGLE

Buy Now Datasheet
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone - 62W5733 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone
62W5733
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone 62W5733
TERMINAL, MECHANICAL LUG, #4, SOLDER; Stud Size - Imperial:#4; Stud Size - Metric:M2.5; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.093mm RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #4, SOLDER; Stud Size - Imperial:#4; Stud Size - Metric:M2.5; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.093mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
7317
Terminals 7317
Terminals LUG LOCKING MATTE TINNED#4

Terminals LUG LOCKING MATTE TINNED#4

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 7317 36-7317-ND 62W5733 7317
Product Name #4 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone Terminals
Terminal Type Wire Lug Long Stem, Shaped Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Specs
Material Brass
View Details
3 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers