Keystone Electronics Corp. Heavy Duty low Profile Screw Terminal Only 1293

Description
Part Number: 1293 Current Rating: 30 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Solder Mount Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: 30 Amp Thread: 10-32
Request a Quote
Description
Part Number: 1293 Current Rating: 30 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Solder Mount Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: 30 Amp Thread: 10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The heavy duty screw terminal with part number 1293 is a 30 amp terminal designed for solid or stranded wire and crimp lugs, featuring an anti-rotation tab and a notched leg for mechanical and solder connections. It is supplied without a screw. The terminal is made of brass with matte tin plating, and uses a 10-32 screw thread. The mounting hole is .047 inch (1.2 mm) in diameter. The overall dimensions include a .210 inch (5.3 mm) diameter body and a .375 inch (9.5 mm) mounting diameter. The contact is rated for 30 amps, with a terminal thickness of .064 inch (1.6 mm).

Datasheet Summary
Powered by GS/AI

The heavy duty screw terminal with part number 1293 is a 30 amp terminal designed for solid or stranded wire and crimp lugs, featuring an anti-rotation tab and a notched leg for mechanical and solder connections. It is supplied without a screw. The terminal is made of brass with matte tin plating, and uses a 10-32 screw thread. The mounting hole is .047 inch (1.2 mm) in diameter. The overall dimensions include a .210 inch (5.3 mm) diameter body and a .375 inch (9.5 mm) mounting diameter. The contact is rated for 30 amps, with a terminal thickness of .064 inch (1.6 mm).

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty low Profile Screw Terminal Only - 1293 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Heavy Duty low Profile Screw Terminal Only
1293
Heavy Duty low Profile Screw Terminal Only 1293
Part Number: 1293 Current Rating: 30 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Solder Mount Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: 30 Amp Thread: 10-32

Part Number: 1293

  • Current Rating: 30 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: Solder Mount
  • Orientation: Vertical
  • Screw Packaging: Screw not Included
  • Terminal Body Style: 30 Amp
  • Thread: 10-32
Buy Now Datasheet
SCREW TERMINAL-LESS SCREW - 1293 - Heilind Electronics, Inc.
Wilmington, MA, United States
SCREW TERMINAL-LESS SCREW
1293
SCREW TERMINAL-LESS SCREW 1293
SCREW TERMINAL-LESS SCREW

SCREW TERMINAL-LESS SCREW

Buy Now

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 1293 1293
Product Name Heavy Duty low Profile Screw Terminal Only SCREW TERMINAL-LESS SCREW
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1520-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1526-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details