Keystone Electronics Corp. M4 Snap In PC Mount-Terminal Only 7795

Description
Part Number: 7795 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Thread: M4
Request a Quote
Description
Part Number: 7795 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7795 is a vertical snap-in PC mount screw terminal with an M4 thread and no screw supplied, rated for 15 amps. It accepts #14-22 AWG solid or stranded wire and features a brass terminal with matte tin plating and a brass screw with nickel plating. The terminal is designed for high-density packaging with four snap-in legs for secure mounting, and screw color coding is available by adding a suffix to the catalog number.

Datasheet Summary
Powered by GS/AI

7795 is a vertical snap-in PC mount screw terminal with an M4 thread and no screw supplied, rated for 15 amps. It accepts #14-22 AWG solid or stranded wire and features a brass terminal with matte tin plating and a brass screw with nickel plating. The terminal is designed for high-density packaging with four snap-in legs for secure mounting, and screw color coding is available by adding a suffix to the catalog number.

Suppliers

Company
Product
Description
Supplier Links
M4 Snap In PC Mount-Terminal Only - 7795 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Snap In PC Mount-Terminal Only
7795
M4 Snap In PC Mount-Terminal Only 7795
Part Number: 7795 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Thread: M4

Part Number: 7795

  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Screw not Included
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7795
Terminals 7795
Terminals M4 Screw terminal

Terminals M4 Screw terminal

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7795 7795
Product Name M4 Snap In PC Mount-Terminal Only Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - 36-11360-ND - DigiKey
Specs
Terminal Type Double End, Feed Through
View Details
2 suppliers
PC Terminal Lug .562
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone - 94F692 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details