Keystone Electronics Corp. Terminals - Specialized Connectors 11360

Description
CONN TERM FEED THRU THREADED
Request a Quote Datasheet
Description
CONN TERM FEED THRU THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Specialized Connectors - 36-11360-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
36-11360-ND
Terminals - Specialized Connectors 36-11360-ND
CONN TERM FEED THRU THREADED

CONN TERM FEED THRU THREADED

Buy Now Datasheet
Terminal, Turret, #4-40, Though Hole, White; Thread Size Imperial Keystone - 89M4820 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, #4-40, Though Hole, White; Thread Size Imperial Keystone
89M4820
Terminal, Turret, #4-40, Though Hole, White; Thread Size Imperial Keystone 89M4820
TERMINAL, TURRET, #4-40, THOUGH HOLE, WHITE; Thread Size - Imperial:4-40; Thread Size - Metric:-; Insulation:Non Insulated; Terminal Plating:Tin; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: Yes

TERMINAL, TURRET, #4-40, THOUGH HOLE, WHITE; Thread Size - Imperial:4-40; Thread Size - Metric:-; Insulation:Non Insulated; Terminal Plating:Tin; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-11360-ND 89M4820
Product Name Terminals - Specialized Connectors Terminal, Turret, #4-40, Though Hole, White; Thread Size Imperial Keystone
Terminal Type Double End, Feed Through Thread Mount
Unlock Full Specs
to access all available technical data