Keystone Electronics Corp. PC Terminal Lug .562" Long 4001

Description
Part Number: 4001 Finish/Plating: Matte Tin Length: .562 [14.3] Material: Brass
Request a Quote
Description
Part Number: 4001 Finish/Plating: Matte Tin Length: .562 [14.3] Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PC terminal lug for a .562 in (14.3 mm) length, made of .020 in (.51 mm) brass with tin plating, featuring a .312 in (7.9 mm) hole diameter and a .562 in (14.3 mm) overall length, designed for printed circuit board applications.

Datasheet Summary
Powered by GS/AI

PC terminal lug for a .562 in (14.3 mm) length, made of .020 in (.51 mm) brass with tin plating, featuring a .312 in (7.9 mm) hole diameter and a .562 in (14.3 mm) overall length, designed for printed circuit board applications.

Suppliers

Company
Product
Description
Supplier Links
PC Terminal Lug .562
New Hyde Park, NY, USA
PC Terminal Lug .562" Long
4001
PC Terminal Lug .562" Long 4001
Part Number: 4001 Finish/Plating: Matte Tin Length: .562 [14.3] Material: Brass

Part Number: 4001

  • Finish/Plating: Matte Tin
  • Length: .562 [14.3]
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-4001-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-4001-ND
Terminals - Solder Lug Connectors 36-4001-ND
CONN TERM LUG RING TH

CONN TERM LUG RING TH

Buy Now Datasheet
Terminal, Mechanical Lug, 0.13In, Solder; Stud Size Imperial Keystone - 93B6512 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, 0.13In, Solder; Stud Size Imperial Keystone
93B6512
Terminal, Mechanical Lug, 0.13In, Solder; Stud Size Imperial Keystone 93B6512
TERMINAL, MECHANICAL LUG, 0.13IN, SOLDER; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, 0.13IN, SOLDER; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
4001
Terminals 4001
Terminals .562 PC Term Lug

Terminals .562 PC Term Lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 4001 36-4001-ND 93B6512 4001
Product Name PC Terminal Lug .562" Long Terminals - Solder Lug Connectors Terminal, Mechanical Lug, 0.13In, Solder; Stud Size Imperial Keystone Terminals
Terminal Type Wire Lug PCB, Long Tail Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
#10 Stud Solder Lug - 7340 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers
METRIC SCREW TERMINAL (WHITE) - 7696-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers