Keystone Electronics Corp. Heavy Duty Screw Terminal w/Screw Unassembled 1208

Description
Part Number: 1208 Current Rating: 30 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 10-32
Request a Quote
Description
Part Number: 1208 Current Rating: 30 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 1208 is a heavy duty screw terminal with an unassembled screw, rated for 30 amps, featuring an anti-rotation tab, a .437 inch [11.1 mm] diameter terminal body, and a 10-32 thread. The terminal is made of brass with matte tin plate finish and uses a stainless steel screw. It includes a notched leg below the board for mechanical and solder connections, and accepts solid or stranded wire and crimp lugs. The mounting hole diameter is .047 inch [1.2 mm].

Datasheet Summary
Powered by GS/AI

Part number 1208 is a heavy duty screw terminal with an unassembled screw, rated for 30 amps, featuring an anti-rotation tab, a .437 inch [11.1 mm] diameter terminal body, and a 10-32 thread. The terminal is made of brass with matte tin plate finish and uses a stainless steel screw. It includes a notched leg below the board for mechanical and solder connections, and accepts solid or stranded wire and crimp lugs. The mounting hole diameter is .047 inch [1.2 mm].

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Screw Terminal w/Screw Unassembled - 1208 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Heavy Duty Screw Terminal w/Screw Unassembled
1208
Heavy Duty Screw Terminal w/Screw Unassembled 1208
Part Number: 1208 Current Rating: 30 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 10-32

Part Number: 1208

  • Current Rating: 30 Amps
  • Mounting: Swage Mount
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Terminal Body Style: 30 Amp
  • Thread: 10-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 1208
Product Name Heavy Duty Screw Terminal w/Screw Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

Swage Mount Solder Lug - 1268 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
2 suppliers
Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1562-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers
Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone - 94F692 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details