Keystone Electronics Corp. M4 Metric Screw Terminal - Unassembled (Blue) 7793-5

Description
Part Number: 7793-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M4
Request a Quote
Description
Part Number: 7793-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7793-5 is a horizontal metric screw terminal for PC board mounting, accepting #14-22 AWG solid or stranded wire or crimp terminals, with an M4 thread and a blue color-coded screw. It is supplied unassembled and mounts via four snap-in legs for stable, high-density packaging. The terminal is rated for 15 amps, with a brass terminal plated in matte tin and a brass screw plated in nickel. The screw is positioned above board level to prevent wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

The 7793-5 is a horizontal metric screw terminal for PC board mounting, accepting #14-22 AWG solid or stranded wire or crimp terminals, with an M4 thread and a blue color-coded screw. It is supplied unassembled and mounts via four snap-in legs for stable, high-density packaging. The terminal is rated for 15 amps, with a brass terminal plated in matte tin and a brass screw plated in nickel. The screw is positioned above board level to prevent wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
M4 Metric Screw Terminal - Unassembled (Blue) - 7793-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Metric Screw Terminal - Unassembled (Blue)
7793-5
M4 Metric Screw Terminal - Unassembled (Blue) 7793-5
Part Number: 7793-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M4

Part Number: 7793-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M4
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7793-5
Product Name M4 Metric Screw Terminal - Unassembled (Blue)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 31C7027 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details
1/4
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Copper; Copper
View Details
3 suppliers
Terminals - Turret Connectors - 36-1527-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details