Keystone Electronics Corp. METRIC SCREW TERMINAL (RED) 7696-2

Description
Part Number: 7696-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Description
Part Number: 7696-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7696-2 is a vertical metric screw terminal designed for PCB mount with snap-in legs, accepting #14-22 AWG solid or stranded wire. It features a captivated M3 brass screw with nickel plating, positioned above board level to prevent wicking during wave soldering. The terminal is constructed of brass with matte tin plating and has a current rating of 15 amps. The red color suffix indicates the screw head color. Dimensions include a mounting hole diameter of 1.85 mm and overall height of 8.00 mm.

Datasheet Summary
Powered by GS/AI

The 7696-2 is a vertical metric screw terminal designed for PCB mount with snap-in legs, accepting #14-22 AWG solid or stranded wire. It features a captivated M3 brass screw with nickel plating, positioned above board level to prevent wicking during wave soldering. The terminal is constructed of brass with matte tin plating and has a current rating of 15 amps. The red color suffix indicates the screw head color. Dimensions include a mounting hole diameter of 1.85 mm and overall height of 8.00 mm.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (RED) - 7696-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (RED)
7696-2
METRIC SCREW TERMINAL (RED) 7696-2
Part Number: 7696-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7696-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7696-2
Terminals 7696-2
Terminals METRIC SCREW TERM (RED)

Terminals METRIC SCREW TERM (RED)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7696-2 7696-2
Product Name METRIC SCREW TERMINAL (RED) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
Terminals - Turret Connectors - 36-1573-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-11501-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details