Keystone Electronics Corp. Snap in Heavy Duty 30Amp-Terminal Only 7787

Description
Part Number: 7787 Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: 30 Amp Thread: 10-32
Request a Quote Datasheet
Description
Part Number: 7787 Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: 30 Amp Thread: 10-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap in Heavy Duty 30Amp-Terminal Only - 7787 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap in Heavy Duty 30Amp-Terminal Only
7787
Snap in Heavy Duty 30Amp-Terminal Only 7787
Part Number: 7787 Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: 30 Amp Thread: 10-32

Part Number: 7787

  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Screw not Included
  • Terminal Body Style: 30 Amp
  • Thread: 10-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7787
Terminals 7787
Terminals SCREW TERMINAL

Terminals SCREW TERMINAL

Buy Now Datasheet
Pc Screw Terminal; Tab Size Metric Keystone - 99H8939 - Newark, An Avnet Company
Chicago, IL, United States
Pc Screw Terminal; Tab Size Metric Keystone
99H8939
Pc Screw Terminal; Tab Size Metric Keystone 99H8939
PC SCREW TERMINAL; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:-; Connector Type:Set Screw Terminal; Contact Material:Brass; Termination Method:Snap InRoHS Compliant: Yes

PC SCREW TERMINAL; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:-; Connector Type:Set Screw Terminal; Contact Material:Brass; Termination Method:Snap InRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 7787 7787 99H8939
Product Name Snap in Heavy Duty 30Amp-Terminal Only Terminals Pc Screw Terminal; Tab Size Metric Keystone
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

#10 Stud Lockwasher Solder Lug - 4704 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Terminal Type Angled - 30°
Material Brass
View Details
Terminals - Turret Connectors - 36-1592-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details