Keystone Electronics Corp. Vertical Screw Terminal w/ Screw-Assembled,Black 7701-3

Description
Part Number: 7701-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7701-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vertical screw terminal with screw installed and captivated, designed for mounting on printed circuit boards, accepting #14-22 AWG solid or stranded wire and featuring a 6-32 binding screw; brass terminal with matte tin plating, rated for 15 amps, and available with a black screw color suffix; dimensions include a terminal height of 0.310 inch and a mounting footprint with four positions for through-hole mounting.

Datasheet Summary
Powered by GS/AI

Vertical screw terminal with screw installed and captivated, designed for mounting on printed circuit boards, accepting #14-22 AWG solid or stranded wire and featuring a 6-32 binding screw; brass terminal with matte tin plating, rated for 15 amps, and available with a black screw color suffix; dimensions include a terminal height of 0.310 inch and a mounting footprint with four positions for through-hole mounting.

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/ Screw-Assembled,Black - 7701-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/ Screw-Assembled,Black
7701-3
Vertical Screw Terminal w/ Screw-Assembled,Black 7701-3
Part Number: 7701-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7701-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7701-3
Terminals 7701-3
Terminals SCREW TERMINAL BLACK

Terminals SCREW TERMINAL BLACK

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7701-3 7701-3
Product Name Vertical Screw Terminal w/ Screw-Assembled,Black Terminals
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Turret to Pin Solder Terminal - 11218 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1515-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Forked Turret Terminal - 1507-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details