Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
KEYSTONE ELECTRONICS CORP.
7698-3 -- METRIC SCREW TERMINAL (BLACK)
Keystone Electronics Corp.
METRIC SCREW TERMINAL (BLACK)
7698-3
Description
Part Number: 7698-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7698-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (BLACK)
7698-3
METRIC SCREW TERMINAL (BLACK)
7698-3
Part Number: 7698-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3
Part Number: 7698-3
Color: Black
Current Rating: 15 Amps
Mounting: THM Snap-in
Orientation: Vertical
Screw Packaging: Unassembled
Thread: M3
Buy Now
Datasheet
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
7698-3
Terminals
7698-3
Terminals METRIC SCREW TERM (BLACK)
Terminals METRIC SCREW TERM (BLACK)
Buy Now
Datasheet
Technical Specifications
Keystone Electronics Corp.
VAST STOCK CO., LIMITED
Product Category
Wire Terminals
Wire Terminals
Product Number
7698-3
7698-3
Product Name
METRIC SCREW TERMINAL (BLACK)
Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
METRIC SCREW TERMINAL (BLACK)
7695-3
View Details
2
suppliers
Keystone Electronics Corp.
Slim-Line PC Screw Terminal, 90°-Blue Screw Captivated
7757-5
View Details
Keystone Electronics Corp.
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone
48
Specs
Terminal Type
Splice/PCB Terminal
View Details
Keystone Electronics Corp.
Heavy Duty Low Prole Screw Terminal w/Screw Assembled
1202
View Details