Keystone Electronics Corp. Terminals - Turret Connectors 11350

Description
TERM TURRET SINGLE L=9.14MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=9.14MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-11350-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-11350-ND
Terminals - Turret Connectors 36-11350-ND
TERM TURRET SINGLE L=9.14MM TIN

TERM TURRET SINGLE L=9.14MM TIN

Buy Now Datasheet
Terminal, Turret, #2-56, Thread, White; Thread Size Imperial Keystone - 95M0729 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, #2-56, Thread, White; Thread Size Imperial Keystone
95M0729
Terminal, Turret, #2-56, Thread, White; Thread Size Imperial Keystone 95M0729
TERMINAL, TURRET, #2-56, THREAD, WHITE; Thread Size - Imperial:2-56; Thread Size - Metric:-; Insulation:Insulated ; Terminal Plating:Tin; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: Yes

TERMINAL, TURRET, #2-56, THREAD, WHITE; Thread Size - Imperial:2-56; Thread Size - Metric:-; Insulation:Insulated; Terminal Plating:Tin; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-11350-ND 95M0729
Product Name Terminals - Turret Connectors Terminal, Turret, #2-56, Thread, White; Thread Size Imperial Keystone
Terminal Type Single End Thread Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details