Keystone Electronics Corp. PC Mount -Extended-w/Screw-Assembled 7699

Description
Part Number: 7699 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7699 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote
Description
Part Number: 7699 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7699 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7699 is a vertical, PC mount screw terminal with an extended heavy-duty design, rated for 15 amps. It features a brass terminal with matte tin plating and a brass nickel-plated 6-32 binding head screw installed and captivated. The terminal body has a thickness of 0.032 inch (0.81 mm) and the screw length is 0.375 inch (9.5 mm). Mounting requires four through holes with a 0.062 inch (1.57 mm) diameter. The screw head is nickel plated by default, with optional color-coded screws available.

Datasheet Summary
Powered by GS/AI

The 7699 is a vertical, PC mount screw terminal with an extended heavy-duty design, rated for 15 amps. It features a brass terminal with matte tin plating and a brass nickel-plated 6-32 binding head screw installed and captivated. The terminal body has a thickness of 0.032 inch (0.81 mm) and the screw length is 0.375 inch (9.5 mm). Mounting requires four through holes with a 0.062 inch (1.57 mm) diameter. The screw head is nickel plated by default, with optional color-coded screws available.

Suppliers

Company
Product
Description
Supplier Links
PC Mount -Extended-w/Screw-Assembled - 7699 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Mount -Extended-w/Screw-Assembled
7699
PC Mount -Extended-w/Screw-Assembled 7699
Part Number: 7699 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7699 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw

Part Number: 7699

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Terminal Body Style: Extended
  • Thread: 6-32

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
7699 Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive
Nickel 6-32 SEMS Screw

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7699
Terminals 7699
Terminals PCB SCREW TERMINAL

Terminals PCB SCREW TERMINAL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7699 7699
Product Name PC Mount -Extended-w/Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

PC Terminal Lug .562
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
PC Terminal Lug .500
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers