Part Number: 7772-SEMS
Color: Nickel
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Installed & Captivated
Thread: M3
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7772-SEMS
Color: Nickel
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Installed & Captivated
Thread: M3
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 7772-SEMS is a vertical screw terminal with an M3 thread and a screw installed and captivated. It is rated for 15 amps and features a brass contact with matte tin plating, a nickel-plated steel screw, and a free-spinning lock washer to prevent wire twisting. The terminal has a mounting footprint with four placement locators and a height of 0.555 inches (14.1 mm).
Datasheet Summary Powered by GS/AI
The 7772-SEMS is a vertical screw terminal with an M3 thread and a screw installed and captivated. It is rated for 15 amps and features a brass contact with matte tin plating, a nickel-plated steel screw, and a free-spinning lock washer to prevent wire twisting. The terminal has a mounting footprint with four placement locators and a height of 0.555 inches (14.1 mm).