Keystone Electronics Corp. Horizontal PC Terminal - Supplied w/Screw-Assembled, Black 7700-3

Description
Part Number: 7700-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7700-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Horizontal PC screw terminal with screw installed and captivated, designed for high-density packaging and accepting #14-22 AWG wire. Features a low-profile, anti-rotational design with four mounting legs for PC board insertion. Rated for 15 amps, constructed of brass with matte tin plating, and equipped with a 6-32 binding screw positioned above board level to prevent wicking during wave soldering. The black color suffix indicates a black screw. Physical dimensions include a terminal height of 0.452 inches and overall dimensions matching the horizontal mount variant.

Datasheet Summary
Powered by GS/AI

Horizontal PC screw terminal with screw installed and captivated, designed for high-density packaging and accepting #14-22 AWG wire. Features a low-profile, anti-rotational design with four mounting legs for PC board insertion. Rated for 15 amps, constructed of brass with matte tin plating, and equipped with a 6-32 binding screw positioned above board level to prevent wicking during wave soldering. The black color suffix indicates a black screw. Physical dimensions include a terminal height of 0.452 inches and overall dimensions matching the horizontal mount variant.

Suppliers

Company
Product
Description
Supplier Links
Horizontal PC Terminal - Supplied w/Screw-Assembled, Black - 7700-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal PC Terminal - Supplied w/Screw-Assembled, Black
7700-3
Horizontal PC Terminal - Supplied w/Screw-Assembled, Black 7700-3
Part Number: 7700-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7700-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7700-3
Terminals 7700-3
Terminals SCREW TERMINAL BLACK

Terminals SCREW TERMINAL BLACK

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7700-3 7700-3
Product Name Horizontal PC Terminal - Supplied w/Screw-Assembled, Black Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-3525-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1572-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-11351-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers