Part Number: 7697-SEMS
Color: Sems
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Unassembled
Terminal Body Style: Extended
Thread: 6-32
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7697-SEMS
Color: Sems
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Unassembled
Terminal Body Style: Extended
Thread: 6-32
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 7697-SEMS is a vertical screw terminal with a 6-32 thread, designed for secure wire attachment with a captivated lock washer. It is supplied unassembled with the screw not installed, and is rated for 30 A. The terminal is mounted via PCB and measures 0.507 in. (12.9 mm) in length. The screw and washer are steel with nickel plating, while the terminal body is brass with matte tin plating.
Datasheet Summary Powered by GS/AI
The 7697-SEMS is a vertical screw terminal with a 6-32 thread, designed for secure wire attachment with a captivated lock washer. It is supplied unassembled with the screw not installed, and is rated for 30 A. The terminal is mounted via PCB and measures 0.507 in. (12.9 mm) in length. The screw and washer are steel with nickel plating, while the terminal body is brass with matte tin plating.