Keystone Electronics Corp. METRIC SCREW TERMINAL (RED) 7768-2

Description
Part Number: 7768-2 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Description
Part Number: 7768-2 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric screw terminals are low-profile, snap-in PC mount connectors designed for secure termination of #14-22 AWG solid or stranded wire, crimp terminals, or lugs, with a rated current of 15 amps. The vertical type features four snap-in legs for stability, a brass terminal with matte tin plating, and a brass screw with nickel plating, positioned above board level to prevent wicking during wave soldering. M4 thread size and color-coded screws are available, with screw color indicated by suffixes: red is indicated by -2. The part is supplied with screw installed and captivated, as specified for the -2 suffix variant. Dimensions are in millimeters, and the part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Metric screw terminals are low-profile, snap-in PC mount connectors designed for secure termination of #14-22 AWG solid or stranded wire, crimp terminals, or lugs, with a rated current of 15 amps. The vertical type features four snap-in legs for stability, a brass terminal with matte tin plating, and a brass screw with nickel plating, positioned above board level to prevent wicking during wave soldering. M4 thread size and color-coded screws are available, with screw color indicated by suffixes: red is indicated by -2. The part is supplied with screw installed and captivated, as specified for the -2 suffix variant. Dimensions are in millimeters, and the part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (RED) - 7768-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (RED)
7768-2
METRIC SCREW TERMINAL (RED) 7768-2
Part Number: 7768-2 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7768-2

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7768-2
Product Name METRIC SCREW TERMINAL (RED)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1502-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1269-ND - DigiKey
Specs
Terminal Type Angled
Material Brass
View Details
Terminals - Turret Connectors - 36-1515-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details