Keystone Electronics Corp. Terminals - Quick Connects, Quick Disconnect Connectors 3546

Description
CONN QC RCPT 0.205 SOLDER
Request a Quote Datasheet
Description
CONN QC RCPT 0.205 SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3546-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-3546-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-3546-ND
CONN QC RCPT 0.205 SOLDER

CONN QC RCPT 0.205 SOLDER

Buy Now Datasheet
Pc Quick Fit Female Terminal; Tab Size Metric Keystone - 62W5661 - Newark, An Avnet Company
Chicago, IL, United States
Pc Quick Fit Female Terminal; Tab Size Metric Keystone
62W5661
Pc Quick Fit Female Terminal; Tab Size Metric Keystone 62W5661
PC QUICK FIT FEMALE TERMINAL; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:2.64mm; Terminal Plating:Tin; Product Range:-; Board Thickness:0.012"; Material:Brass RoHS Compliant: Yes

PC QUICK FIT FEMALE TERMINAL; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:2.64mm; Terminal Plating:Tin; Product Range:-; Board Thickness:0.012"; Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-3546-ND 62W5661
Product Name Terminals - Quick Connects, Quick Disconnect Connectors Pc Quick Fit Female Terminal; Tab Size Metric Keystone
Terminal Type Horizontal Splice/PCB Terminal
Unlock Full Specs
to access all available technical data