Keystone Electronics Corp. Heavy Duty Screw Terminal Only 1206

Description
Part Number: 1206 Current Rating: 30 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Swage Mount Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: 30 Amp Thread: 10-32
Request a Quote
Description
Part Number: 1206 Current Rating: 30 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Swage Mount Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: 30 Amp Thread: 10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 1206 is a heavy duty screw terminal for 30 amps, available without a screw, featuring an anti-rotation tab and a notched leg for mechanical and solder connections. The terminal is made of brass with matte tin plating, and accepts a 10-32 screw. It has a mounting hole diameter of 0.047 inch (1.2 mm) and a contact diameter of 0.102 inch (2.6 mm). The overall dimensions are 0.375 inch (9.5 mm) in diameter and 0.437 inch (11.1 mm) in height.

Datasheet Summary
Powered by GS/AI

Part number 1206 is a heavy duty screw terminal for 30 amps, available without a screw, featuring an anti-rotation tab and a notched leg for mechanical and solder connections. The terminal is made of brass with matte tin plating, and accepts a 10-32 screw. It has a mounting hole diameter of 0.047 inch (1.2 mm) and a contact diameter of 0.102 inch (2.6 mm). The overall dimensions are 0.375 inch (9.5 mm) in diameter and 0.437 inch (11.1 mm) in height.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Screw Terminal Only - 1206 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Heavy Duty Screw Terminal Only
1206
Heavy Duty Screw Terminal Only 1206
Part Number: 1206 Current Rating: 30 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Swage Mount Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: 30 Amp Thread: 10-32

Part Number: 1206

  • Current Rating: 30 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: Swage Mount
  • Orientation: Vertical
  • Screw Packaging: Screw not Included
  • Terminal Body Style: 30 Amp
  • Thread: 10-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 1206
Product Name Heavy Duty Screw Terminal Only
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 90B8071 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
PTFE Insulated Turret to Turret Solder Terminal - 11251 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers