Keystone Electronics Corp. Terminals - Turret Connectors 1563

Description
TERM TURRET HOLLOW L=3.96MM TIN
Request a Quote Datasheet
Description
TERM TURRET HOLLOW L=3.96MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1563-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1563-ND
Terminals - Turret Connectors 36-1563-ND
TERM TURRET HOLLOW L=3.96MM TIN

TERM TURRET HOLLOW L=3.96MM TIN

Buy Now Datasheet
Terminal, Turret, #4-40, Thread; Thread Size Imperial Keystone - 96B6599 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, #4-40, Thread; Thread Size Imperial Keystone
96B6599
Terminal, Turret, #4-40, Thread; Thread Size Imperial Keystone 96B6599
TERMINAL, TURRET, #4-40, THREAD; Thread Size - Imperial:4-40; Thread Size - Metric:-; Insulation:Non Insulated; Terminal Plating:Tin; Product Range:-; Connector Type:Turret; Contact Material:Brass; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

TERMINAL, TURRET, #4-40, THREAD; Thread Size - Imperial:4-40; Thread Size - Metric:-; Insulation:Non Insulated; Terminal Plating:Tin; Product Range:-; Connector Type:Turret; Contact Material:Brass; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-1563-ND 96B6599
Product Name Terminals - Turret Connectors Terminal, Turret, #4-40, Thread; Thread Size Imperial Keystone
Terminal Type Single End, Hollow Thread Mount
Unlock Full Specs
to access all available technical data