Keystone Electronics Corp. M4 PC Mount -Terminal Only 7767

Description
Part Number: 7767 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Screw not Included Thread: M4
Request a Quote Datasheet
Description
Part Number: 7767 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Screw not Included Thread: M4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M4 PC Mount -Terminal Only - 7767 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 PC Mount -Terminal Only
7767
M4 PC Mount -Terminal Only 7767
Part Number: 7767 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Screw not Included Thread: M4

Part Number: 7767

  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Screw not Included
  • Thread: M4
Buy Now Datasheet
METRIC SCREW TERMINAL - 7767 - Heilind Electronics, Inc.
Wilmington, MA, United States
METRIC SCREW TERMINAL
7767
METRIC SCREW TERMINAL 7767
METRIC SCREW TERMINAL

METRIC SCREW TERMINAL

Buy Now
Sheung Wan, Hong Kong
Terminals
7767
Terminals 7767
Terminals METRIC SCREW TERM

Terminals METRIC SCREW TERM

Buy Now Datasheet
Pcb Terminal, 1.85Mm, Brass; Tab Size Metric Keystone - 06W4745 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal, 1.85Mm, Brass; Tab Size Metric Keystone
06W4745
Pcb Terminal, 1.85Mm, Brass; Tab Size Metric Keystone 06W4745
PCB TERMINAL, 1.85MM, BRASS; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.85mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

PCB TERMINAL, 1.85MM, BRASS; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.85mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 7767 7767 7767 06W4745
Product Name M4 PC Mount -Terminal Only METRIC SCREW TERMINAL Terminals Pcb Terminal, 1.85Mm, Brass; Tab Size Metric Keystone
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1503-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
Forked Turret Terminal - 1533-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Female PCB Terminal Accepts .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers